The R574483005 is a 10-way RF switch designed for applications requiring operation within a frequency range of 0 to 18 GHz. It features a 50 Ohm impedance and offers a maximum VSWR of 1.70 across its frequency bands. The switch provides high isolation levels, with a minimum of 80 dB at DC to 3 GHz, and insertion loss values ranging from 0.20 dB to 0.50 dB depending on the frequency range. This model supports an average power handling capability of up to 240 W at 25°C, with a termination average power of 1 W per termination and a total power of 3 W. The actuator is latching, requiring a nominal current of 500 mA and operates at a voltage of 28V (24 to 30V). The switch is equipped with a 25-pin D-SUB male connector and SMA female connectors per MIL-C 39012 standards. Mechanical durability is notable, with a lifespan of 2 million cycles per position and a switching time of less than 50 ms. The device is splashproof and operates effectively in a temperature range from -40°C to +85°C, making it suitable for various environmental conditions.
RF Switch IC General Purpose SP10T 50Ohm
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF Switch IC General Purpose SP10T 50Ohm
| DigiKey | Richardson RFPD | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Switches | RF Switches | RF Switches |
| Product Number | 2201-R574483005-ND | R574483005 | R574483005 |
| Product Name | RF Switches | RF Coaxial Switch | RF Switches |
| Package Type | Module | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Frequency Range | 0.0 to 18000 MHz | 0.0 to 18000 MHz | |
| Insertion Loss | 0.7000 dB | 0.7000 dB |