Radiall RF Switches R574433800

Description
RF Switch IC General Purpose SP8T 50Ohm
Datasheet
Description
RF Switch IC General Purpose SP8T 50Ohm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - R574433800 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R574433800
RF Switches R574433800
RF Switch IC General Purpose SP8T 50Ohm

RF Switch IC General Purpose SP8T 50Ohm

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number R574433800
Product Name RF Switches
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 18000 MHz
Insertion Loss 0.6000 dB
Unlock Full Specs
to access all available technical data

Similar Products

0.1-20 GHz Surface Mount High Power SPDT Switch - MSW2-1002HLGA - Marki Microwave LLC
Specs
Package Type Surface Mount
Frequency Range 100 to 20000 MHz
View Details
RF Switch Systems- Mechanical Switch - SSU5266A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
RF Switches - BGSF18DM20E6727XUMA1 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Operating Temperature -30 to 85 C (-22 to 185 F)
Impedance 50 ohms; 50Ohm
Type Single Pole Eight Throw
View Details
0.4-2.7 GHz SP12T Switch with GPIO Interface - SKY13437-11 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; MCM, 22L
Frequency Range 400 to 2700 MHz
Isolation 22 to 44.5 dB
View Details
2 suppliers