Radiall RF Switches R574433345

Description
RF Switch IC General Purpose SP3T 50Ohm
Datasheet
Description
RF Switch IC General Purpose SP3T 50Ohm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - R574433345 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R574433345
RF Switches R574433345
RF Switch IC General Purpose SP3T 50Ohm

RF Switch IC General Purpose SP3T 50Ohm

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number R574433345
Product Name RF Switches
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Switches and Switch Matrices - T-ISLT-2-2134 - Crane Aerospace & Electronics
Specs
Frequency Range 500 to 1000 MHz
Insertion Loss 0.8000 dB
Isolation 25 dB
View Details
RF ICs - 2195963 - RS Components, Ltd.
Infineon Technologies AG
Specs
Package Type VQFN
View Details
6-67 GHz MMIC GaAs PIN SPDT Switch - MSW2-00003CH - Marki Microwave LLC
Specs
Frequency Range 6000 to 67000 MHz
View Details
Mechanical SP8T Switch, DC-12 GHz, SMA, TTL Control - ZK-MSP8TA-12 - Mini-Circuits
Specs
Control Interface TTL
Frequency Range 12000 MHz
Insertion Loss 0.1500 to 0.8000 dB
View Details