RF Switch IC General Purpose SP3T 50Ohm
IC RF SWITCH SP3T 18GHZ
| Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | RF Switches | RF Switches |
| Product Number | R574413335 | R574413335 |
| Product Name | RF Switches | RF and Wireless - RF Switches |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| Frequency Range | 0.0 to 18000 MHz | 0.0 to 18000 MHz |
| Insertion Loss | 0.5000 dB | 0.5000 dB |