Radiall RF Coaxial Switch R574413020

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Switch - R574413020 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R574413020
RF Coaxial Switch R574413020
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Switches - 2201-R574413020-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose SP10T 50Ohm

RF Switch IC General Purpose SP10T 50Ohm

Buy Now Datasheet
RF Switches - R574413020 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R574413020
RF Switches R574413020
RF Switch IC General Purpose SP10T 50Ohm

RF Switch IC General Purpose SP10T 50Ohm

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number R574413020 2201-R574413020-ND R574413020
Product Name RF Coaxial Switch RF Switches RF Switches
Package Type Module
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 18000 MHz 0.0 to 18000 MHz
Insertion Loss 0.7000 dB 0.7000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Switches and Switch Matrices - C-BAND SWITCH - Crane Aerospace & Electronics
Specs
Frequency Range 4000 to 8000 MHz
Insertion Loss 7 dB
Isolation 55 dB
View Details
RF ICs - 2195963 - RS Components, Ltd.
Infineon Technologies AG
Specs
Package Type VQFN
View Details
MSW2-1001ELGA, 0.1-40 GHz Surface Mount SPDT Switch - MSW2-1001ELGA - Marki Microwave LLC
Specs
Package Type Surface Mount
Frequency Range 100 to 40000 MHz
View Details
Mechanical Switch Assembly, 6 x SP6T, DC - 12 GHz, 3U, SMA - ZTM-6SP6T-12 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 12000 MHz
View Details