Radiall RF Switches R574403885

Description
RF Switch IC General Purpose SP8T 50Ohm
Datasheet
Description
RF Switch IC General Purpose SP8T 50Ohm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - R574403885 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R574403885
RF Switches R574403885
RF Switch IC General Purpose SP8T 50Ohm

RF Switch IC General Purpose SP8T 50Ohm

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number R574403885
Product Name RF Switches
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 18000 MHz
Insertion Loss 0.6000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF ICs - 1897040 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT-23
View Details
0.1-4.0 GHz DPDT Switch - SKY13395-397LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 12L
Frequency Range 100 to 4000 MHz
Isolation 17 to 27 dB
View Details
4 suppliers
Blocking Switch Matrix, 8x8, 0.1 - 18 GHz, 3U, SMA - ZTS-8X8B-18-S - Mini-Circuits
Specs
Connector SMA
Frequency Range 100 to 18000 MHz
Insertion Loss 7 dB
View Details
2-26 GHz MMIC GaAs PIN SPDT Switch - MSW2-00001CH - Marki Microwave LLC
Specs
Frequency Range 2000 to 26000 MHz
View Details