Radiall RF Switches R574403825

Description
RF Switch IC General Purpose SP8T 50Ohm
Datasheet
Description
RF Switch IC General Purpose SP8T 50Ohm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - R574403825 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R574403825
RF Switches R574403825
RF Switch IC General Purpose SP8T 50Ohm

RF Switch IC General Purpose SP8T 50Ohm

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number R574403825
Product Name RF Switches
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 18000 MHz
Insertion Loss 0.6000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF ICs - 1908064 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Thin qfn
View Details
Switches and Switch Matrices - 12X4 MATRIX - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 500 to 5000 MHz
Insertion Loss 15 dB
Isolation 45 dB
View Details
Reflective SPDT, SMT Solid State Switch, DC - 4600 MHz, 50Ω - KSW-2-46+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -55 to 100 C (-67 to 212 F)
Impedance 50 ohms
View Details
0.7 to 6.0 GHz High Isolation (Single Bit Control) SPDT Switch - SKY13522-644LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 8L
Frequency Range 700 to 6000 MHz
Isolation 53 dB
View Details
3 suppliers