Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF SWITCHES
RADIALL
R574403625 -- RF SWITCHES
Radiall
RF Switches
R574403625
Description
RF Switch IC General Purpose SP6T 50Ohm
Quarktwin Technology Ltd.
Done
Datasheet
Description
RF Switch IC General Purpose SP6T 50Ohm
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R574403625
RF Switches
R574403625
RF Switch IC General Purpose SP6T 50Ohm
RF Switch IC General Purpose SP6T 50Ohm
Buy Now
Datasheet
Technical Specifications
Quarktwin Technology Ltd.
Product Category
RF Switches
Product Number
R574403625
Product Name
RF Switches
Operating Temperature
-40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
RF ICs
1904564
Specs
Package Type
μmax
View Details
Skyworks Solutions, Inc.
0.1-3.8 GHz SP5T Antenna Switch
SKY13415-485LF
Specs
Package Type
Surface Mount; QFN, 14L
Frequency Range
100 to 3800 MHz
Isolation
26 to 42 dB
View Details
4
suppliers
Mini-Circuits
Mechanical Switch Assembly, 6 x SP6T, DC - 12 GHz, 3U, SMA
ZTM-6SP6T-12
Specs
Package Type
Connectorized
Connector
SMA
Frequency Range
12000 MHz
View Details
Marki Microwave LLC
2-26 GHz MMIC GaAs PIN SPDT Switch
MSW2-00001CH
Specs
Frequency Range
2000 to 26000 MHz
View Details