Radiall RF Switches R574403525

Description
RF Switch IC General Purpose SP5T 50Ohm
Datasheet
Description
RF Switch IC General Purpose SP5T 50Ohm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - R574403525 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R574403525
RF Switches R574403525
RF Switch IC General Purpose SP5T 50Ohm

RF Switch IC General Purpose SP5T 50Ohm

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number R574403525
Product Name RF Switches
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Switches and Switch Matrices - ISLT-51000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 5 to 1000 MHz
Insertion Loss 2 dB
Isolation 45 dB
View Details
RF Coaxial Switches - NMSD2N - kTB Solutions
Specs
Connector Type N
Frequency Range 0.0 to 12400 MHz
Type Double Pole Double Throw; DPDT
View Details
RF Switches - SKY13448-001B - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Operating Temperature -35 to 90 C (-31 to 194 F)
Frequency Range 100 to 3000 MHz
Insertion Loss 0.5000 dB
View Details
MSW2-1001ELGA, 0.1-40 GHz Surface Mount SPDT Switch - MSW2-1001ELGA - Marki Microwave LLC
Specs
Package Type Surface Mount
Frequency Range 100 to 40000 MHz
View Details