Radiall RF Switches R574403005

Description
RF Switch IC General Purpose SP10T 50Ohm
Request a Quote Datasheet
Description
RF Switch IC General Purpose SP10T 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R574403005-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose SP10T 50Ohm

RF Switch IC General Purpose SP10T 50Ohm

Buy Now Datasheet
RF Switches - R574403005 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R574403005
RF Switches R574403005
RF Switch IC General Purpose SP10T 50Ohm

RF Switch IC General Purpose SP10T 50Ohm

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number 2201-R574403005-ND R574403005
Product Name RF Switches RF Switches
Package Type Module
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 18000 MHz 0.0 to 18000 MHz
Insertion Loss 0.7000 dB 0.7000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2312-QPC6324TR13TR-ND - DigiKey
Specs
Package Type Surface Mount; 20-VFQFN Exposed Pad
Operating Temperature -40 to 110 C (-40 to 230 F)
Frequency Range 5 to 6000 MHz
View Details
RF Coaxial Switches - NMS2K - kTB Solutions
Specs
Frequency Range 0.0 to 40000 MHz
Type Single Pole Double Throw; SPDT
View Details
Switches and Switch Matrices - T-ISLT-2-2131 - Crane Aerospace & Electronics
Specs
Frequency Range 6000 to 18000 MHz
Insertion Loss 1.75 dB
Isolation 25 dB
View Details
Reflective SPDT, Mechanical Switch, DC - 40000 MHz, 50Ω - RC-2SPDT-40 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 40 C (32 to 104 F)
Frequency Range 40000 MHz
View Details