Radiall RF Switches R574402885

Description
RF Switch IC General Purpose SP8T 50Ohm
Description
RF Switch IC General Purpose SP8T 50Ohm

Suppliers

Company
Product
Description
Supplier Links
RF Switches - R574402885 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R574402885
RF Switches R574402885
RF Switch IC General Purpose SP8T 50Ohm

RF Switch IC General Purpose SP8T 50Ohm

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number R574402885
Product Name RF Switches
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 18000 MHz
Insertion Loss 0.6000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2449756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.7500 dB
Isolation 20 dB
Switching Speed 2.50E-4 ms
View Details
Mechanical Switch Assembly, 8 x SPDT Absorptive, DC - 26.5 GHz, 1U, SMA - ZTRC-8SPDT-A26 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 26500 MHz
View Details
0.1-20 GHz Surface Mount High Power SPDT Switch - MSW2-1002HLGA - Marki Microwave LLC
Specs
Package Type Surface Mount
Frequency Range 100 to 20000 MHz
View Details