Radiall RF & Microwave Switches R574402600

Description
6-way, 50 ohm terminated, 18 GHz frequency, SMA connector, normally open actuator, SP6T switch.
Datasheet
Description
6-way, 50 ohm terminated, 18 GHz frequency, SMA connector, normally open actuator, SP6T switch.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & Microwave Switches - R574402600 - Radiall
Tempe, AZ, United States
RF & Microwave Switches
R574402600
RF & Microwave Switches R574402600
6-way, 50 ohm terminated, 18 GHz frequency, SMA connector, normally open actuator, SP6T switch.

6-way, 50 ohm terminated, 18 GHz frequency, SMA connector, normally open actuator, SP6T switch.

Supplier's Site
RF Switches - R574402600 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R574402600
RF Switches R574402600
RF Switch IC General Purpose SP6T 50Ohm

RF Switch IC General Purpose SP6T 50Ohm

Buy Now Datasheet

Technical Specifications

  Radiall Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number R574402600 R574402600
Product Name RF & Microwave Switches RF Switches
Package Type Plugin
Connector SMA
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 18000 MHz 0.0 to 18000 MHz
Insertion Loss 0.5000 dB 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2449756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.7500 dB
Isolation 20 dB
Switching Speed 2.50E-4 ms
View Details
Switches and Switch Matrices - 12X4 MATRIX - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 500 to 5000 MHz
Insertion Loss 15 dB
Isolation 45 dB
View Details
Mechanical Switch Assembly, 6 x SP6T, DC - 12 GHz, 3U, SMA - ZTM-6SP6T-12 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 12000 MHz
View Details
PHEMT GaAs IC SPDT Switch 0.02–3 GHz - AS179-92LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; SC-88, 6L
Frequency Range 20 to 3000 MHz
Isolation 23 to 25 dB
View Details
4 suppliers