Radiall RF Switches R574402505

Description
RF Switch IC General Purpose SP5T 50Ohm
Request a Quote Datasheet
Description
RF Switch IC General Purpose SP5T 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R574402505-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose SP5T 50Ohm

RF Switch IC General Purpose SP5T 50Ohm

Buy Now Datasheet
RF Switches - R574402505 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R574402505
RF Switches R574402505
RF Switch IC General Purpose SP5T 50Ohm

RF Switch IC General Purpose SP5T 50Ohm

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number 2201-R574402505-ND R574402505
Product Name RF Switches RF Switches
Package Type Module
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 18000 MHz 0.0 to 18000 MHz
Insertion Loss 0.5000 dB 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 448-BGS14M8U9E6327XUSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Package Type Surface Mount; 9-UFLGA
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 7125 MHz
View Details
Switches and Switch Matrices - C-BAND SWITCH - Crane Aerospace & Electronics
Specs
Frequency Range 4000 to 8000 MHz
Insertion Loss 7 dB
Isolation 55 dB
View Details
Reflective SPDT, SMT Solid State Switch, DC - 2000 MHz, 50Ω - MSW-2-20+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Impedance 50 ohms
View Details
3 suppliers