Radiall RF Switches R574402310

Description
RF Switch IC General Purpose SP3T 50Ohm
Datasheet
Description
RF Switch IC General Purpose SP3T 50Ohm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - R574402310 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R574402310
RF Switches R574402310
RF Switch IC General Purpose SP3T 50Ohm

RF Switch IC General Purpose SP3T 50Ohm

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number R574402310
Product Name RF Switches
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2449754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.5000 dB
Isolation 22 dB
Impedance 50 ohms
View Details
Absorptive SPDT, Mechanical Switch, DC - 18000 MHz, 50Ω - RC-2SPDT-A18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 18000 MHz
View Details
MSW2-1001ELGA, 0.1-40 GHz Surface Mount SPDT Switch - MSW2-1001ELGA - Marki Microwave LLC
Specs
Package Type Surface Mount
Frequency Range 100 to 40000 MHz
View Details