Radiall RF Switches R574393885

Description
RF Switch IC General Purpose SP8T 50Ohm
Request a Quote Datasheet
Description
RF Switch IC General Purpose SP8T 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R574393885-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose SP8T 50Ohm

RF Switch IC General Purpose SP8T 50Ohm

Buy Now Datasheet
RF Switches - R574393885 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R574393885
RF Switches R574393885
RF Switch IC General Purpose SP8T 50Ohm

RF Switch IC General Purpose SP8T 50Ohm

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number 2201-R574393885-ND R574393885
Product Name RF Switches RF Switches
Package Type Module
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 3000 MHz 0.0 to 3000 MHz
Insertion Loss 0.2000 dB 0.2000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Coaxial Switches - NMS6SH - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type SP3T~SP6T
View Details
Switches and Switch Matrices - ISLT-51000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 5 to 1000 MHz
Insertion Loss 2 dB
Isolation 45 dB
View Details
Mechanical Switch Assembly, 8 x SP6T, DC - 40 GHz, 5U, 2.92 mm - ZTM2-8SP6T-40 - Mini-Circuits
Specs
Package Type Connectorized
Frequency Range 40000 MHz
Isolation 90 dB
View Details