Radiall RF Switches R574393285

Description
RF Switch IC General Purpose SP12T 50Ohm
Datasheet
Description
RF Switch IC General Purpose SP12T 50Ohm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - R574393285 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R574393285
RF Switches R574393285
RF Switch IC General Purpose SP12T 50Ohm

RF Switch IC General Purpose SP12T 50Ohm

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number R574393285
Product Name RF Switches
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 3000 MHz
Insertion Loss 0.2000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Absorptive SPDT, Solid State Switch, DC - 4600 MHz, 50Ω - ZFSWA-2-46 - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Impedance 50 ohms
Type Single Pole Double Throw; Solid-State
View Details
RF Switches - 2449755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.7500 dB
Isolation 20 dB
Switching Speed 2.50E-4 ms
View Details
Switches and Switch Matrices - C-BAND SWITCH - Crane Aerospace & Electronics
Specs
Frequency Range 4000 to 8000 MHz
Insertion Loss 7 dB
Isolation 55 dB
View Details
MSW2-1001ELGA, 0.1-40 GHz Surface Mount SPDT Switch - MSW2-1001ELGA - Marki Microwave LLC
Specs
Package Type Surface Mount
Frequency Range 100 to 40000 MHz
View Details