Radiall RF Switches R574333525

Description
RF Switch IC General Purpose SP5T 50Ohm
Datasheet
Description
RF Switch IC General Purpose SP5T 50Ohm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - R574333525 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R574333525
RF Switches R574333525
RF Switch IC General Purpose SP5T 50Ohm

RF Switch IC General Purpose SP5T 50Ohm

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number R574333525
Product Name RF Switches
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Switch Assembly, 6 x SP6T, DC - 40 GHz, 2U, 2.92 mm - ZT-6SP6T-40 - Mini-Circuits
Specs
Package Type Connectorized
Frequency Range 40 MHz
Isolation 90 dB
View Details
RF Coaxial Switches - NMSD2S - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type Double Pole Double Throw; DPDT
View Details
RF Switches - 2449754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.5000 dB
Isolation 22 dB
Impedance 50 ohms
View Details
Switches and Switch Matrices - T-ISLT-2-2131 - Crane Aerospace & Electronics
Specs
Frequency Range 6000 to 18000 MHz
Insertion Loss 1.75 dB
Isolation 25 dB
View Details