Radiall RF Switches R574332525

Description
RF Switch IC General Purpose SP5T 50Ohm
Description
RF Switch IC General Purpose SP5T 50Ohm
Datasheet
Datasheet Summary
Powered by GS/AI

The R574332525 is an RF switch from Quarktwin Technology Ltd., designed for applications requiring a 5-way switch configuration. It operates within a frequency range of 0 to 3 GHz and has a characteristic impedance of 50 Ohms. The switch provides a minimum isolation of 80 dB and features a maximum insertion loss of 0.20 dB, making it suitable for high-performance RF applications. This model supports an average power handling of 240 W and is equipped with a latching actuator that operates at a nominal current of 320 mA, with a reset current of 1600 mA. The actuator voltage is specified at 12V, with a range of 10.2 to 13V. The switch utilizes a 25-pin D-SUB male connector for terminal connections and SMA female connectors per MIL-C 39012 for RF connections. Mechanical durability is notable, with a lifespan of up to 2 million cycles per position and a switching time of less than 15 ms. The device is designed to operate in a wide temperature range from -40°C to +85°C, and it is constructed to be splashproof, weighing less than 250 g. This switch is suitable for applications that require reliable performance in challenging environments.

Datasheet Summary
Powered by GS/AI

The R574332525 is an RF switch from Quarktwin Technology Ltd., designed for applications requiring a 5-way switch configuration. It operates within a frequency range of 0 to 3 GHz and has a characteristic impedance of 50 Ohms. The switch provides a minimum isolation of 80 dB and features a maximum insertion loss of 0.20 dB, making it suitable for high-performance RF applications. This model supports an average power handling of 240 W and is equipped with a latching actuator that operates at a nominal current of 320 mA, with a reset current of 1600 mA. The actuator voltage is specified at 12V, with a range of 10.2 to 13V. The switch utilizes a 25-pin D-SUB male connector for terminal connections and SMA female connectors per MIL-C 39012 for RF connections. Mechanical durability is notable, with a lifespan of up to 2 million cycles per position and a switching time of less than 15 ms. The device is designed to operate in a wide temperature range from -40°C to +85°C, and it is constructed to be splashproof, weighing less than 250 g. This switch is suitable for applications that require reliable performance in challenging environments.

Suppliers

Company
Product
Description
Supplier Links
RF Switches - R574332525 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R574332525
RF Switches R574332525
RF Switch IC General Purpose SP5T 50Ohm

RF Switch IC General Purpose SP5T 50Ohm

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number R574332525
Product Name RF Switches
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Coaxial Switches - NMS6ST - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type SP3T~SP6T(Terminated)
View Details
Switches and Switch Matrices - T-ISLT-2-2131 - Crane Aerospace & Electronics
Specs
Frequency Range 6000 to 18000 MHz
Insertion Loss 1.75 dB
Isolation 25 dB
View Details
Reflective SP4T, SMT Solid State Switch, 5 - 2700 MHz, 50Ω - JSW4-272DR+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 5 to 2700 MHz
View Details
4 suppliers
0.1-20 GHz Surface Mount High Power SPDT Switch - MSW2-1002HLGA - Marki Microwave LLC
Specs
Package Type Surface Mount
Frequency Range 100 to 20000 MHz
View Details