Radiall RF Switches R574312625

Description
RF Switch IC General Purpose SP6T 50Ohm
Datasheet
Description
RF Switch IC General Purpose SP6T 50Ohm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - R574312625 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R574312625
RF Switches R574312625
RF Switch IC General Purpose SP6T 50Ohm

RF Switch IC General Purpose SP6T 50Ohm

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Switches
Product Number R574312625
Product Name RF Switches
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5182A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
Non-Blocking Switch Matrix, 4 x 4, 0.35 - 6 GHz, 3U, SMA - ZT-4X4NB - Mini-Circuits
Specs
Connector SMA
Frequency Range 350 MHz
Insertion Loss 7 to 11 dB
View Details
RF Switches - 2312-QPC1220QTR13TR-ND - DigiKey
Specs
Package Type Surface Mount; 16-SMD Module
Operating Temperature -40 to 105 C (-40 to 221 F)
Frequency Range 617 to 6000 MHz
View Details
RF Coaxial Switches - NMS8K - kTB Solutions
Specs
Frequency Range 0.0 to 40000 MHz
Type Single Pole Eight Throw; SP7T~SP8T
View Details