Radiall RF Coaxial Switch R574002800

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Switch - R574002800 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R574002800
RF Coaxial Switch R574002800
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Switches - R574002800 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R574002800
RF Switches R574002800
RF Switch IC General Purpose SP8T 50Ohm

RF Switch IC General Purpose SP8T 50Ohm

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number R574002800 R574002800
Product Name RF Coaxial Switch RF Switches
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 3000 MHz
Insertion Loss 0.3000 dB
Unlock Full Specs
to access all available technical data

Similar Products

0.4-2.7 GHz SP10T Switch with GPIO Interface - SKY13404-466LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 26L
Frequency Range 400 to 2700 MHz
Isolation 24 to 45 dB
View Details
3 suppliers
RF Switches - 2312-TQP4M0011TR-ND - DigiKey
Specs
Package Type Surface Mount; 12-VFQFN Exposed Pad
Frequency Range 100 to 6000 MHz
Insertion Loss 0.6000 dB
View Details
RF Switch Systems- Mechanical Switch - SSU5261A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
RF Coaxial Switches - NMSD2S - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type Double Pole Double Throw; DPDT
View Details