Radiall RF Switches R573J23615

Description
RF Switch IC General Purpose SP6T 50Ohm
Request a Quote
Description
RF Switch IC General Purpose SP6T 50Ohm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The R573J23615 is an RF switch from Quarktwin Technology Ltd., designed for applications requiring a 6-way switch configuration. It operates within a frequency range of 0 to 50 GHz and has an impedance of 50 Ohms. The switch features a latching actuator and requires a nominal voltage of 28V, with a current of 125 mA and a reset current of 750 mA. In terms of performance, the maximum insertion loss varies from 0.20 dB at lower frequencies to 0.90 dB at higher frequencies, while the minimum isolation is 70 dB at DC to 6 GHz, decreasing to 55 dB at 26.5 to 40 GHz. The switch can handle average power levels of up to 40 W at lower frequencies, decreasing to 5 W at the highest frequencies. The voltage standing wave ratio (VSWR) ranges from a maximum of 1.30 to 1.70 across the frequency bands. The mechanical characteristics include a lifespan of 2 million cycles per position, a switching time of less than 15 ms, and a splashproof construction. It weighs less than 220 g and operates within a temperature range of -25°C to +70°C, with a storage temperature range of -40°C to +85°C. The switch is equipped with a 25-pin D-SUB male connector for easy integration into systems.

Datasheet Summary
Powered by GS/AI

The R573J23615 is an RF switch from Quarktwin Technology Ltd., designed for applications requiring a 6-way switch configuration. It operates within a frequency range of 0 to 50 GHz and has an impedance of 50 Ohms. The switch features a latching actuator and requires a nominal voltage of 28V, with a current of 125 mA and a reset current of 750 mA. In terms of performance, the maximum insertion loss varies from 0.20 dB at lower frequencies to 0.90 dB at higher frequencies, while the minimum isolation is 70 dB at DC to 6 GHz, decreasing to 55 dB at 26.5 to 40 GHz. The switch can handle average power levels of up to 40 W at lower frequencies, decreasing to 5 W at the highest frequencies. The voltage standing wave ratio (VSWR) ranges from a maximum of 1.30 to 1.70 across the frequency bands. The mechanical characteristics include a lifespan of 2 million cycles per position, a switching time of less than 15 ms, and a splashproof construction. It weighs less than 220 g and operates within a temperature range of -25°C to +70°C, with a storage temperature range of -40°C to +85°C. The switch is equipped with a 25-pin D-SUB male connector for easy integration into systems.

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R573J23615-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose SP6T 50Ohm

RF Switch IC General Purpose SP6T 50Ohm

Buy Now Datasheet
RF Switches - R573J23615 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R573J23615
RF Switches R573J23615
RF Switch IC General Purpose SP6T 50Ohm

RF Switch IC General Purpose SP6T 50Ohm

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number 2201-R573J23615-ND R573J23615
Product Name RF Switches RF Switches
Package Type Module
Operating Temperature -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F)
Frequency Range 0.0 to 50000 MHz 0.0 to 50000 MHz
Insertion Loss 1.2 dB 1.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2312-QPC3024TR13TR-ND - DigiKey
Specs
Package Type Surface Mount; 16-VQFN Exposed Pad
Operating Temperature -40 to 105 C (-40 to 221 F)
Frequency Range 5 to 3000 MHz
View Details
0.05-2.70 GHz 40 W High Power Silicon PIN Diode SPDT Switch - SKY12211-478LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 16L
Frequency Range 50 to 2700 MHz
Isolation 32 to 49 dB
View Details
3 suppliers
Switches and Switch Matrices - ISLT-51000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 5 to 1000 MHz
Insertion Loss 2 dB
Isolation 45 dB
View Details
RF Coaxial Switches - NMS21T - kTB Solutions
Specs
Frequency Range 0.0 to 110000 MHz
Type Single Pole Double Throw; SPDT(Terminated)
View Details