Radiall RF Coaxial Switch R573F93205

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The R573F93205 is an RF switch designed for general-purpose applications, featuring a 12-way configuration with a frequency range of 0 to 18 GHz and a 50 Ohm impedance. It has a maximum insertion loss of 0.20 dB and provides isolation levels of up to 80 dB at lower frequencies, decreasing to 50 dB at higher frequencies. The switch operates with a nominal current of 500 mA and requires a supply voltage of 28V DC. Mechanical characteristics include a splashproof construction, SMA female connectors per MIL-C 39012, and a lifespan of 2 million cycles per position. The switching time is less than 50 ms, and the device weighs under 400 g. It is rated for operation in temperatures ranging from -40°C to +85°C and can be stored in temperatures from -55°C to +85°C. The product is equipped with auto-reset indicators and is suitable for applications requiring reliable RF switching capabilities.

Datasheet Summary
Powered by GS/AI

The R573F93205 is an RF switch designed for general-purpose applications, featuring a 12-way configuration with a frequency range of 0 to 18 GHz and a 50 Ohm impedance. It has a maximum insertion loss of 0.20 dB and provides isolation levels of up to 80 dB at lower frequencies, decreasing to 50 dB at higher frequencies. The switch operates with a nominal current of 500 mA and requires a supply voltage of 28V DC. Mechanical characteristics include a splashproof construction, SMA female connectors per MIL-C 39012, and a lifespan of 2 million cycles per position. The switching time is less than 50 ms, and the device weighs under 400 g. It is rated for operation in temperatures ranging from -40°C to +85°C and can be stored in temperatures from -55°C to +85°C. The product is equipped with auto-reset indicators and is suitable for applications requiring reliable RF switching capabilities.

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Switch - R573F93205 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R573F93205
RF Coaxial Switch R573F93205
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Switches - 2201-R573F93205-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose SP12T 50Ohm

RF Switch IC General Purpose SP12T 50Ohm

Buy Now Datasheet
RF Switches - R573F93205 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R573F93205
RF Switches R573F93205
RF Switch IC General Purpose SP12T 50Ohm

RF Switch IC General Purpose SP12T 50Ohm

Buy Now Datasheet
RF and Wireless - RF Switches - R573F93205 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Switches
R573F93205
RF and Wireless - RF Switches R573F93205
IC RF SWITCH SP12T 18GHZ

IC RF SWITCH SP12T 18GHZ

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Switches RF Switches RF Switches RF Switches
Product Number R573F93205 2201-R573F93205-ND R573F93205 R573F93205
Product Name RF Coaxial Switch RF Switches RF Switches RF and Wireless - RF Switches
Package Type Connectorized Module
Connector SMA
Type Single Pole Twelve Throw Single Pole Twelve Throw
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 18000 MHz 0.0 to 18000 MHz 0.0 to 18000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

0.05 - 10 GHz High Isolation SP4T Switch - QPC6144 - Qorvo
Specs
Package Type SMT LGA
Frequency Range 50 to 10000 MHz
Insertion Loss 1 dB
View Details
0.1 – 3.0 GHz SP5T Switch - SKY13358-388LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 16L
Frequency Range 100 to 3000 MHz
Isolation 21 to 30 dB
View Details
3 suppliers
RF Mechanical Switch, 2 x DPDT / Transfer, DC - 12.4 GHz, N - RC-2MTS-12N - Mini-Circuits
Specs
Package Type Connectorized
Connector Type N
Operating Temperature 0.0 to 40 C (32 to 104 F)
View Details
RF Coaxial Switches - NMSD2N - kTB Solutions
Specs
Connector Type N
Frequency Range 0.0 to 12400 MHz
Type Double Pole Double Throw; DPDT
View Details