Radiall RF Switches R573F82885

Description
RF Switch IC General Purpose SP8T 50Ohm
Request a Quote Datasheet
Description
RF Switch IC General Purpose SP8T 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R573F82885-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose SP8T 50Ohm

RF Switch IC General Purpose SP8T 50Ohm

Buy Now Datasheet
RF Switches - R573F82885 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R573F82885
RF Switches R573F82885
RF Switch IC General Purpose SP8T 50Ohm

RF Switch IC General Purpose SP8T 50Ohm

Buy Now Datasheet
RF and Wireless - RF Switches - R573F82885 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Switches
R573F82885
RF and Wireless - RF Switches R573F82885
IC RF SWITCH SP8T 26.5GHZ

IC RF SWITCH SP8T 26.5GHZ

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Switches RF Switches RF Switches
Product Number 2201-R573F82885-ND R573F82885 R573F82885
Product Name RF Switches RF Switches RF and Wireless - RF Switches
Package Type Module
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 26500 MHz 0.0 to 26500 MHz 0.0 to 26500 MHz
Insertion Loss 1.1 dB 1.1 dB 1.1 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2312-QPC4270SRDKR-ND - DigiKey
Specs
Package Type Surface Mount; 6-VDFN Exposed Pad
Operating Temperature -40 to 105 C (-40 to 221 F)
Frequency Range 1 to 3300 MHz
View Details
Non-Blocking Switch Matrix, 30 x 10, 0.6 - 6 GHz, 4U, SMA - ZT-30X10NB - Mini-Circuits
Specs
Connector SMA
Frequency Range 600 to 6000 MHz
Insertion Loss 19 dB
View Details
Waveguide Switches - NWSD-51 - kTB Solutions
Specs
Frequency Range 15000 to 22000 MHz
Type Double Pole Double Throw; DPDT
View Details