Radiall RF Switches R573F33815

Description
RF Switch IC General Purpose SP8T 50Ohm
Request a Quote Datasheet
Description
RF Switch IC General Purpose SP8T 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R573F33815-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose SP8T 50Ohm

RF Switch IC General Purpose SP8T 50Ohm

Buy Now Datasheet
RF and Wireless - RF Switches - R573F33815 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Switches
R573F33815
RF and Wireless - RF Switches R573F33815
IC RF SWITCH SP8T 26.5GHZ

IC RF SWITCH SP8T 26.5GHZ

Supplier's Site
RF Switches - R573F33815 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R573F33815
RF Switches R573F33815
RF Switch IC General Purpose SP8T 50Ohm

RF Switch IC General Purpose SP8T 50Ohm

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number 2201-R573F33815-ND R573F33815 R573F33815
Product Name RF Switches RF and Wireless - RF Switches RF Switches
Package Type Module
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 26500 MHz 0.0 to 26500 MHz 0.0 to 26500 MHz
Insertion Loss 1.1 dB 1.1 dB 1.1 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2312-QPC1031D-ND - DigiKey
Specs
Package Type Surface Mount; Die
Frequency Range 2000 to 18000 MHz
Insertion Loss 1.3 dB
View Details
RF Switches - 863-2100-1-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; 8-XFDFN
Frequency Range 2400 MHz
Type SP3T
View Details
2 suppliers
Reflective SP4T, Plug-in Pin Diode Switch, 10 - 2500 MHz, 50Ω - TOSW-425+ - Mini-Circuits
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Impedance 50 ohms
Type Single Pole Four Throw
View Details
Waveguide Coaxial Switches - NMS2S-18-1K1_SPDT - kTB Solutions
Specs
Frequency Range 0.0 to 18000 MHz
Type Single Pole Double Throw; SPDT
View Details