Radiall RF Switches R573F33325

Description
RF Switch IC General Purpose SP3T 50Ohm
Request a Quote Datasheet
Description
RF Switch IC General Purpose SP3T 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R573F33325-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose SP3T 50Ohm

RF Switch IC General Purpose SP3T 50Ohm

Buy Now Datasheet
RF Switches - R573F33325 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R573F33325
RF Switches R573F33325
RF Switch IC General Purpose SP3T 50Ohm

RF Switch IC General Purpose SP3T 50Ohm

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number 2201-R573F33325-ND R573F33325
Product Name RF Switches RF Switches
Package Type Module, SMA Connectors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 26500 MHz 0.0 to 26500 MHz
Insertion Loss 0.7000 dB 0.7000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Blocking Switch Matrix, 12 x 12, 0.6 - 6 GHz, 5U, SMA - ZT-12X12B - Mini-Circuits
Specs
Connector SMA
Frequency Range 600 to 6000 MHz
Insertion Loss 9 to 15 dB
View Details
RF Switches - 2449754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.5000 dB
Isolation 22 dB
Impedance 50 ohms
View Details
Switches and Switch Matrices - T-ISLT-2-2134 - Crane Aerospace & Electronics
Specs
Frequency Range 500 to 1000 MHz
Insertion Loss 0.8000 dB
Isolation 25 dB
View Details
4-50 GHz MMIC GaAs PIN SPDT Switch - MSW2-00002CH - Marki Microwave LLC
Specs
Frequency Range 4000 to 50000 MHz
View Details