Radiall RF Switches R573F23610

Description
SP6T RAMSES SMA 26.5GHZ LATCHING
Request a Quote Datasheet
Description
SP6T RAMSES SMA 26.5GHZ LATCHING
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R573F23610-ND - DigiKey
Thief River Falls, MN, United States
SP6T RAMSES SMA 26.5GHZ LATCHING

SP6T RAMSES SMA 26.5GHZ LATCHING

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 2201-R573F23610-ND
Product Name RF Switches
Package Type Chassis Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 26500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF - Antenna tuners - BGSA148MN10 - BGSA148MN10 - Infineon Technologies AG
Specs
Control Interface MIPI 2.1
Frequency Range 380 to 7125 MHz
Type Single Pole Four Throw; SP4T
View Details
Switches and Switch Matrices - T-ISLT-2-2134 - Crane Aerospace & Electronics
Specs
Frequency Range 500 to 1000 MHz
Insertion Loss 0.8000 dB
Isolation 25 dB
View Details
6-67 GHz MMIC GaAs PIN SPDT Switch - MSW2-00003CH - Marki Microwave LLC
Specs
Frequency Range 6000 to 67000 MHz
View Details
DC - 20 GHz (L, S, C, X, Ku, K Band) SP4T Non-reflective Switch MMIC - CMD203C4 - Qorvo
Specs
Package Type Ceramic QFN
Frequency Range ? to 20000 MHz
Insertion Loss 2.4 dB
View Details
2 suppliers