Radiall RF and Wireless - RF Switches R573F03820

Description
IC RF SWITCH SP8T 26.5GHZ
Datasheet
Description
IC RF SWITCH SP8T 26.5GHZ
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Switches
R573F03820
RF and Wireless - RF Switches R573F03820
IC RF SWITCH SP8T 26.5GHZ

IC RF SWITCH SP8T 26.5GHZ

Supplier's Site
RF Switches - R573F03820 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R573F03820
RF Switches R573F03820
RF Switch IC General Purpose SP8T 50Ohm

RF Switch IC General Purpose SP8T 50Ohm

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number R573F03820 R573F03820
Product Name RF and Wireless - RF Switches RF Switches
Frequency Range 0.0 to 26500 MHz 0.0 to 26500 MHz
Insertion Loss 1.1 dB 1.1 dB
Isolation 55 dB 55 dB
Voltage 24 to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5502A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
Solid-State Switch Assembly, SP64T, 10 - 8500 MHz, 2U, SMA - ZTS-1SP64T-852 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA; Type N
Frequency Range 10 to 8500 MHz
View Details
RF Switches - 2312-QPC1031D-ND - DigiKey
Specs
Package Type Surface Mount; Die
Frequency Range 2000 to 18000 MHz
Insertion Loss 1.3 dB
View Details
RF Coaxial Switches - NMS6KH - kTB Solutions
Specs
Frequency Range 0.0 to 43500 MHz
Type SP3T~SP6T
View Details