Radiall RF Switches R573F02225

Description
RF Switch IC General Purpose SP12T 50Ohm
Request a Quote Datasheet
Description
RF Switch IC General Purpose SP12T 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R573F02225-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose SP12T 50Ohm

RF Switch IC General Purpose SP12T 50Ohm

Buy Now Datasheet
RF Switches - R573F02225 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R573F02225
RF Switches R573F02225
RF Switch IC General Purpose SP12T 50Ohm

RF Switch IC General Purpose SP12T 50Ohm

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches
Product Number 2201-R573F02225-ND R573F02225
Product Name RF Switches RF Switches
Package Type Module
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 18000 MHz 0.0 to 18000 MHz
Insertion Loss 0.8000 dB 0.8000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Microwave Switch - 1067656 - Richardson RFPD
Specs
Package Type Die
Frequency Range 70000 to 90000 MHz
Insertion Loss 3 dB
View Details
Specs
Frequency Range 100 to 7200 MHz
View Details
RF - Antenna cross switches - BGSX24MU16 - BGSX24MU16 - Infineon Technologies AG
Specs
Control Interface MIPI
Frequency Range 100 to 5000 MHz
Type DP4T
View Details
Switches and Switch Matrices - T-ISLT-2-2134 - Crane Aerospace & Electronics
Specs
Frequency Range 500 to 1000 MHz
Insertion Loss 0.8000 dB
Isolation 25 dB
View Details