Radiall RF & Microwave Switches R573902600

Description
6-way, 2.5 GHz frequency, 1.6/5.6 connector, normally open actuator, SP6T switch.
Request a Quote Datasheet
Description
6-way, 2.5 GHz frequency, 1.6/5.6 connector, normally open actuator, SP6T switch.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & Microwave Switches - R573902600 - Radiall
Tempe, AZ, United States
RF & Microwave Switches
R573902600
RF & Microwave Switches R573902600
6-way, 2.5 GHz frequency, 1.6/5.6 connector, normally open actuator, SP6T switch.

6-way, 2.5 GHz frequency, 1.6/5.6 connector, normally open actuator, SP6T switch.

Supplier's Site
RF Switches - 2201-R573902600-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose SP6T 75Ohm

RF Switch IC General Purpose SP6T 75Ohm

Buy Now Datasheet
RF Coaxial Switch - R573902600 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R573902600
RF Coaxial Switch R573902600
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Switches - R573902600 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R573902600
RF Switches R573902600
RF Switch IC General Purpose SP6T 75Ohm

RF Switch IC General Purpose SP6T 75Ohm

Buy Now Datasheet

Technical Specifications

  Radiall DigiKey Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches RF Switches
Product Number R573902600 2201-R573902600-ND R573902600 R573902600
Product Name RF & Microwave Switches RF Switches RF Coaxial Switch RF Switches
Package Type Plugin Module
Connector 1.6 / 5.6
Operating Temperature -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F)
Frequency Range 0.0 to 2500 MHz 0.0 to 2500 MHz 0.0 to 2500 MHz
Insertion Loss 0.3000 dB 0.3000 dB 0.3000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2449756P - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.7500 dB
Isolation 20 dB
Switching Speed 2.50E-4 ms
View Details
RF Coaxial Switches - NMS12ST - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 16000 MHz
Type Single Pole Twelve Throw; SP11T~SP12T(Terminated)
View Details
20 MHz to 6.0 GHz pHEMT GaAs SP3T Switch - SKY13317-373LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 8L
Frequency Range 20 to 6000 MHz
Isolation 25 to 27 dB
View Details
4 suppliers
RF Switch Systems- Mechanical Switch - SSU5181A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details