Radiall RF & Microwave Switches R573813625

Description
6-way, 40 GHz frequency, SMA-2.9 connector, normally open actuator, SP6T switch. Optional indicator, TTL drive, and supp. diodes.
Request a Quote Datasheet
Description
6-way, 40 GHz frequency, SMA-2.9 connector, normally open actuator, SP6T switch. Optional indicator, TTL drive, and supp. diodes.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & Microwave Switches - R573813625 - Radiall
Tempe, AZ, United States
RF & Microwave Switches
R573813625
RF & Microwave Switches R573813625
6-way, 40 GHz frequency, SMA-2.9 connector, normally open actuator, SP6T switch. Optional indicator, TTL drive, and supp. diodes.

6-way, 40 GHz frequency, SMA-2.9 connector, normally open actuator, SP6T switch. Optional indicator, TTL drive, and supp. diodes.

Supplier's Site
RF Switches - 2201-R573813625-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose SP6T 50Ohm

RF Switch IC General Purpose SP6T 50Ohm

Buy Now Datasheet
RF Coaxial Switch - R573813625 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R573813625
RF Coaxial Switch R573813625
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Switches - R573813625 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R573813625
RF Switches R573813625
RF Switch IC General Purpose SP6T 50Ohm

RF Switch IC General Purpose SP6T 50Ohm

Buy Now Datasheet

Technical Specifications

  Radiall DigiKey Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches RF Switches
Product Number R573813625 2201-R573813625-ND R573813625 R573813625
Product Name RF & Microwave Switches RF Switches RF Coaxial Switch RF Switches
Package Type Connectorized; D-Sub Module
Connector SMA
Control Interface TTL (optional feature)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 40000 MHz 0.0 to 40000 MHz 0.0 to 40000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Reflective SPDT, SMT Solid State Switch, 5 - 3000 MHz, 75Ω - JSW2-33DR-75+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 5 to 3000 MHz
View Details
3 suppliers
RF Switches - 2312-QPC7522SRTR-ND - DigiKey
Specs
Package Type Surface Mount; 9-XFLGA
Operating Temperature -40 to 105 C (-40 to 221 F)
Frequency Range 5 to 3300 MHz
View Details
RF Switches - 2732622 - RS Components, Ltd.
Infineon Technologies AG
Specs
Operating Temperature 85 C (185 F)
Impedance 50 ohms
View Details
6 suppliers
RF Switch Systems- Mechanical Switch - SSU5183A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details