Radiall RF Switches R573803445

Description
SP4T RAMSES SMA2.9 40GHZ NORMALL
Request a Quote Datasheet
Description
SP4T RAMSES SMA2.9 40GHZ NORMALL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R573803445-ND - DigiKey
Thief River Falls, MN, United States
SP4T RAMSES SMA2.9 40GHZ NORMALL

SP4T RAMSES SMA2.9 40GHZ NORMALL

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 2201-R573803445-ND
Product Name RF Switches
Package Type Chassis Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 40000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF - Antenna tuners - BGSA142M2N12 - BGSA142M2N12 - Infineon Technologies AG
Specs
Control Interface MIPI
Frequency Range 400 to 6000 MHz
Type Single Pole Four Throw; SP4T
View Details
Switches and Switch Matrices - C-BAND SWITCH - Crane Aerospace & Electronics
Specs
Frequency Range 4000 to 8000 MHz
Insertion Loss 7 dB
Isolation 55 dB
View Details
0.3 to 5.0 GHz, 100 W Compact High-Power SPDT Switch with Integrated Driver - SKY12245-492LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 20L
Frequency Range 300 to 5000 MHz
Type Single Pole Double Throw; SPDT (R)
View Details
5 suppliers
Millimeter Wave Switches (DC-50 GHz), 2 x Absorptive SP4T - RC-2SP4T-50 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 40 C (32 to 104 F)
Frequency Range 50000 MHz
View Details