Radiall RF Switches R573803320

Description
RF Switch IC General Purpose SP3T 50Ohm
Request a Quote Datasheet
Description
RF Switch IC General Purpose SP3T 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R573803320-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose SP3T 50Ohm

RF Switch IC General Purpose SP3T 50Ohm

Buy Now Datasheet
RF Coaxial Switch - R573803320 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R573803320
RF Coaxial Switch R573803320
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Switches - R573803320 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R573803320
RF Switches R573803320
RF Switch IC General Purpose SP3T 50Ohm

RF Switch IC General Purpose SP3T 50Ohm

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number 2201-R573803320-ND R573803320 R573803320
Product Name RF Switches RF Coaxial Switch RF Switches
Package Type Module
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 40000 MHz 0.0 to 40000 MHz
Insertion Loss 1.1 dB 1.1 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 448-BGSA14M2N10E6329XTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Package Type Surface Mount; 10-XFQFN
Frequency Range 7125 MHz
Type Single Pole Four Throw
View Details
Switches and Switch Matrices - C-BAND SWITCH - Crane Aerospace & Electronics
Specs
Frequency Range 4000 to 8000 MHz
Insertion Loss 7 dB
Isolation 55 dB
View Details
0.1 to 3.8 GHz SPDT High-Power Antenna Tuning Switch in a QFN Package - SKY19243-686LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 10L
Frequency Range 100 to 3800 MHz
Type Single Pole Double Throw; SPDT
View Details
2 suppliers
Reflective SPDT, Solid State Switch, 5 - 6000 MHz, 50Ω - ZSW2-63DRB+ - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 5 MHz
View Details