Radiall RF Coaxial Switch R573802645

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Switch - R573802645 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R573802645
RF Coaxial Switch R573802645
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Switches - 2201-R573802645-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose SP6T 50Ohm

RF Switch IC General Purpose SP6T 50Ohm

Buy Now Datasheet
RF Switches - R573802645 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R573802645
RF Switches R573802645
RF Switch IC General Purpose SP6T 50Ohm

RF Switch IC General Purpose SP6T 50Ohm

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number R573802645 2201-R573802645-ND R573802645
Product Name RF Coaxial Switch RF Switches RF Switches
Package Type Module
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 40000 MHz 0.0 to 40000 MHz
Insertion Loss 1.1 dB 1.1 dB
Unlock Full Specs
to access all available technical data

Similar Products

Si83408BFA-IF Isolated Smart Switch - Si83408BFA-IF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; 9X9 DFN-32
Control Interface Parallel/SPI
Output Channels 4
View Details
Switches and Switch Matrices - C-BAND SWITCH - Crane Aerospace & Electronics
Specs
Frequency Range 4000 to 8000 MHz
Insertion Loss 7 dB
Isolation 55 dB
View Details
RF Coaxial Switches - NMS6T - kTB Solutions
Specs
Connector TNC
Frequency Range 0.0 to 16000 MHz
Type SP3T~SP6T
View Details