Radiall RF Coaxial Switch R573703410

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Switch - R573703410 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R573703410
RF Coaxial Switch R573703410
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Switches
Product Number R573703410
Product Name RF Coaxial Switch
Unlock Full Specs
to access all available technical data

Similar Products

Switches and Switch Matrices - T-ISLT-2-2131 - Crane Aerospace & Electronics
Specs
Frequency Range 6000 to 18000 MHz
Insertion Loss 1.75 dB
Isolation 25 dB
View Details
RF Switches - 2449754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.5000 dB
Isolation 22 dB
Impedance 50 ohms
View Details
RF Switches - 2312-QPC2511SRTR-ND - DigiKey
Specs
Package Type Surface Mount; 24-PowerLFQFN
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 2000 to 11000 MHz
View Details
Millimeter Wave Switch, 2 x DPDT / Transfer, DC - 50 GHz, 2.4 mm - RC-2MTS-50 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 40 C (32 to 104 F)
Frequency Range 50000 MHz
View Details