Radiall RF Switches R573493580

Description
RF Switch IC General Purpose SP5T 50Ohm
Request a Quote Datasheet
Description
RF Switch IC General Purpose SP5T 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R573493580-ND - DigiKey
Thief River Falls, MN, United States
RF Switch IC General Purpose SP5T 50Ohm

RF Switch IC General Purpose SP5T 50Ohm

Buy Now Datasheet
RF Coaxial Switch - R573493580 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R573493580
RF Coaxial Switch R573493580
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF and Wireless - RF Switches - R573493580 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Switches
R573493580
RF and Wireless - RF Switches R573493580
IC RF SWITCH SP5T 18GHZ

IC RF SWITCH SP5T 18GHZ

Supplier's Site
RF Switches - R573493580 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
R573493580
RF Switches R573493580
RF Switch IC General Purpose SP5T 50Ohm

RF Switch IC General Purpose SP5T 50Ohm

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches RF Switches
Product Number 2201-R573493580-ND R573493580 R573493580 R573493580
Product Name RF Switches RF Coaxial Switch RF and Wireless - RF Switches RF Switches
Package Type Module
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 18000 MHz 0.0 to 18000 MHz 0.0 to 18000 MHz
Insertion Loss 0.5000 dB 0.5000 dB 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Absorptive SP6T, Mechanical Switch, DC - 26500 MHz, 50Ω - RC-1SP6T-26 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature 0.0 to 40 C (32 to 104 F)
View Details
RF Switches - 2312-QPC2420TR7TR-ND - DigiKey
Specs
Package Type Surface Mount; 12-VFQFN Exposed Pad
Operating Temperature -40 to 105 C (-40 to 221 F)
Frequency Range 20 to 30000 MHz
View Details
RF - Antenna tuners - BGSA149MN10 - BGSA149MN10 - Infineon Technologies AG
Specs
Control Interface MIPI 2.1
Frequency Range 380 to 7125 MHz
Type Single Pole Four Throw; SP4T
View Details
RF Switch Systems- Mechanical Switch - SSU5182A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details