Radiall RF Coaxial Switch R573092825

Description
SP8T Ramses N 3GHz Latching Self-cut-off Auto-reset Indicators 12Vdc TTL Diodes D-sub connector
Request a Quote Datasheet
Description
SP8T Ramses N 3GHz Latching Self-cut-off Auto-reset Indicators 12Vdc TTL Diodes D-sub connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Switch - R573092825 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R573092825
RF Coaxial Switch R573092825
SP8T Ramses N 3GHz Latching Self-cut-off Auto-reset Indicators 12Vdc TTL Diodes D-sub connector

SP8T Ramses N 3GHz Latching Self-cut-off Auto-reset Indicators 12Vdc TTL Diodes D-sub connector

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Switches
Product Number R573092825
Product Name RF Coaxial Switch
Package Type Connectorized
Connector Type N
Frequency Range 3000 MHz
Insertion Loss 0.3000 dB
Unlock Full Specs
to access all available technical data

Similar Products

2 x 16 Blocking Switch Matrix, DC to 18 GHz, Rack-Mounted - ZTVX-16-18-S - Mini-Circuits
Specs
Connector SMA
Frequency Range 18000 MHz
Insertion Loss 1 to 2.5 dB
View Details
RF ICs - 1908064 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Thin qfn
View Details
6-67 GHz MMIC GaAs PIN SPDT Switch - MSW2-00003CH - Marki Microwave LLC
Specs
Frequency Range 6000 to 67000 MHz
View Details