Radiall RF Coaxial Switch R573013525

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Switch - R573013525 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R573013525
RF Coaxial Switch R573013525
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Switches - 2201-R573013525-ND - DigiKey
Thief River Falls, MN, United States
SP5T RAMSES N 3GHZ NORMALLY OPEN

SP5T RAMSES N 3GHZ NORMALLY OPEN

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey
Product Category RF Switches RF Switches
Product Number R573013525 2201-R573013525-ND
Product Name RF Coaxial Switch RF Switches
Package Type Connectorized Chassis Mount
Connector Type N
Frequency Range 3000 MHz 0.0 to 3000 MHz
Insertion Loss 0.2000 dB 0.2000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Switches - BGS22WL10E6327XTSA1020 - Acme Chip Technology Co., Limited
Specs
Frequency Range 100 to 3000 MHz
Insertion Loss 0.4800 dB
Isolation 28 dB
View Details
2 suppliers
Absorptive SPDT, Solid State Switch, DC - 8 GHz, 50Ω - USB-2SP2T-DCH - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
Switches and Switch Matrices - 12X4 MATRIX - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 500 to 5000 MHz
Insertion Loss 15 dB
Isolation 45 dB
View Details
RF Switches - SKY13499-641LF - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Package Type Surface Mount
Operating Temperature -30 to 90 C (-22 to 194 F)
Frequency Range 700 to 3000 MHz
View Details