Radiall RF Coaxial Switch R570V43010

Description
SPDT Ramses 1.85mm 67GHz Latching Indicators 28Vdc Positive common Pins Terminals
Request a Quote
Description
SPDT Ramses 1.85mm 67GHz Latching Indicators 28Vdc Positive common Pins Terminals
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Switch - R570V43010 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R570V43010
RF Coaxial Switch R570V43010
SPDT Ramses 1.85mm 67GHz Latching Indicators 28Vdc Positive common Pins Terminals

SPDT Ramses 1.85mm 67GHz Latching Indicators 28Vdc Positive common Pins Terminals

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Switches
Product Number R570V43010
Product Name RF Coaxial Switch
Package Type Connectorized
Unlock Full Specs
to access all available technical data

Similar Products

Switches and Switch Matrices - 1-2GHZ SWITCH MATRIX SYSTEM - Crane Aerospace & Electronics
Specs
Frequency Range 1000 to 2000 MHz
Isolation 40 dB
View Details
RF Coaxial Switches - NMS6STH - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type SP3T~SP6T(Terminated)
View Details
RF ICs - 1897040 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT-23
View Details
RF Switch Systems- Mechanical Switch - SSU5183A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details