Radiall RF Coaxial Switch R570V33000

Description
SPDT Ramses 1.85mm 67GHz Latching 28Vdc Pins Terminals
Request a Quote Datasheet
Description
SPDT Ramses 1.85mm 67GHz Latching 28Vdc Pins Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Switch - R570V33000 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R570V33000
RF Coaxial Switch R570V33000
SPDT Ramses 1.85mm 67GHz Latching 28Vdc Pins Terminals

SPDT Ramses 1.85mm 67GHz Latching 28Vdc Pins Terminals

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Switches
Product Number R570V33000
Product Name RF Coaxial Switch
Package Type Connectorized
Frequency Range 67000 MHz
Insertion Loss 1.1 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF ICs - 1908083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type μmax
View Details
Waveguide Coaxial Switches - NWCSD-62-S - kTB Solutions
Specs
Frequency Range 0.0 to 18000 MHz
Type Double Pole Double Throw; DPDT
View Details
RF Switch Systems- Mechanical Switch - SSU5502A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details