Radiall RF Coaxial Switch R570V32040

Description
SPDT Ramses 1.85mm 67GHz Latching 12Vdc Positive common Diodes Pins Terminals
Request a Quote
Description
SPDT Ramses 1.85mm 67GHz Latching 12Vdc Positive common Diodes Pins Terminals
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Switch - R570V32040 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R570V32040
RF Coaxial Switch R570V32040
SPDT Ramses 1.85mm 67GHz Latching 12Vdc Positive common Diodes Pins Terminals

SPDT Ramses 1.85mm 67GHz Latching 12Vdc Positive common Diodes Pins Terminals

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Switches
Product Number R570V32040
Product Name RF Coaxial Switch
Package Type Connectorized
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5184A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
Switches and Switch Matrices - C-BAND SWITCH - Crane Aerospace & Electronics
Specs
Frequency Range 4000 to 8000 MHz
Insertion Loss 7 dB
Isolation 55 dB
View Details
RF Switches - BGS12PL6E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type Surface Mount; 6-XFDFN
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 100 to 4000 MHz
View Details
4 suppliers
Reflective SP4T, SMT Solid State Switch, 5 - 2700 MHz, 50Ω - JSW4-272DR+ - Mini-Circuits
Specs
Package Type Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 5 to 2700 MHz
View Details
4 suppliers