Radiall RF Coaxial Switch R570V32010

Description
SPDT Ramses 1.85mm 67GHz Latching 12Vdc Positive common Pins Terminals
Request a Quote
Description
SPDT Ramses 1.85mm 67GHz Latching 12Vdc Positive common Pins Terminals
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Switch - R570V32010 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R570V32010
RF Coaxial Switch R570V32010
SPDT Ramses 1.85mm 67GHz Latching 12Vdc Positive common Pins Terminals

SPDT Ramses 1.85mm 67GHz Latching 12Vdc Positive common Pins Terminals

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Switches
Product Number R570V32010
Product Name RF Coaxial Switch
Package Type Connectorized
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2312-TGS2352-2-ND - DigiKey
Specs
Package Type Surface Mount; Die
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 500 to 12000 MHz
View Details
0.9 to 4.0 GHz, 125 W High-Power Silicon PIN Diode SPDT Switch - SKY12215-478LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 16L
Frequency Range 900 to 4000 MHz
Isolation 31 to 43 dB
View Details
5 suppliers
Switches and Switch Matrices - 12X4 MATRIX - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 500 to 5000 MHz
Insertion Loss 15 dB
Isolation 45 dB
View Details
RF Coaxial Switches - NMS2STH - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type Single Pole Double Throw; SPDT(Terminated)
View Details