Radiall RF Coaxial Switch R570V13100

Description
SPDT Ramses 1.85mm 67GHz Failsafe 28Vdc TTL Diodes Pins Terminals
Request a Quote
Description
SPDT Ramses 1.85mm 67GHz Failsafe 28Vdc TTL Diodes Pins Terminals
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Switch - R570V13100 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R570V13100
RF Coaxial Switch R570V13100
SPDT Ramses 1.85mm 67GHz Failsafe 28Vdc TTL Diodes Pins Terminals

SPDT Ramses 1.85mm 67GHz Failsafe 28Vdc TTL Diodes Pins Terminals

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Switches
Product Number R570V13100
Product Name RF Coaxial Switch
Package Type Connectorized
Unlock Full Specs
to access all available technical data

Similar Products

5 to 1800 MHz Ultra-High Linearity SPDT 75 Ω Switch - SKY13547-490LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 12L
Frequency Range 5 to 1800 MHz
Isolation 50 dB
View Details
4 suppliers
617 - 6000 MHz SPDT Switch for Receive Applications - QPC8015Q - Qorvo
Specs
Package Type 6-Pin Module
Frequency Range 617 to 6000 MHz
Insertion Loss 0.3000 dB
View Details
RF Switch Systems- Mechanical Switch - SSU5266A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
RF Coaxial Switches - NMS10ST - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type SP9T~SP10T(Terminated)
View Details