Radiall RF Switches R570J53100

Description
SPDT RAMSES 2.4MM 50GHZ LATCHING
Request a Quote Datasheet
Description
SPDT RAMSES 2.4MM 50GHZ LATCHING
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R570J53100-ND - DigiKey
Thief River Falls, MN, United States
SPDT RAMSES 2.4MM 50GHZ LATCHING

SPDT RAMSES 2.4MM 50GHZ LATCHING

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 2201-R570J53100-ND
Product Name RF Switches
Package Type Chassis Mount
Operating Temperature -25 to 70 C (-13 to 158 F)
Frequency Range 0.0 to 50000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2312-QPC2180SRTR-ND - DigiKey
Specs
Package Type Surface Mount; 20-TFQFN Exposed Pad
Operating Temperature -40 to 105 C (-40 to 221 F)
Frequency Range 100 to 8000 MHz
View Details
0.5 – 6.0 GHz SPDT Switch, 50 Ω Terminated - SKY13431-374LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; DFN, 6L
Frequency Range 500 to 6000 MHz
Isolation 20 to 25 dB
View Details
3 suppliers
Switches and Switch Matrices - T-ISLT-2-2131 - Crane Aerospace & Electronics
Specs
Frequency Range 6000 to 18000 MHz
Insertion Loss 1.75 dB
Isolation 25 dB
View Details
RF Coaxial Switches - NMS8N - kTB Solutions
Specs
Connector Type N
Frequency Range 0.0 to 8000 MHz
Type Single Pole Eight Throw; SP7T~SP8T
View Details