Radiall RF Switches R570J33010

Description
SPDT RAMSES 2.4MM 50GHZ LATCHING
Request a Quote Datasheet
Description
SPDT RAMSES 2.4MM 50GHZ LATCHING
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R570J33010-ND - DigiKey
Thief River Falls, MN, United States
SPDT RAMSES 2.4MM 50GHZ LATCHING

SPDT RAMSES 2.4MM 50GHZ LATCHING

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number 2201-R570J33010-ND
Product Name RF Switches
Package Type Chassis Mount
Operating Temperature -25 to 70 C (-13 to 158 F)
Frequency Range 0.0 to 50000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2449756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.7500 dB
Isolation 20 dB
Switching Speed 2.50E-4 ms
View Details
4-50 GHz MMIC GaAs PIN SPDT Switch - MSW2-00002CH - Marki Microwave LLC
Specs
Frequency Range 4000 to 50000 MHz
View Details
Switches and Switch Matrices - C-BAND SWITCH - Crane Aerospace & Electronics
Specs
Frequency Range 4000 to 8000 MHz
Insertion Loss 7 dB
Isolation 55 dB
View Details
Millimeter Wave Switches (DC-50 GHz), 8 x Reflective SPDT - RC-8SPDT-50 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 40 C (32 to 104 F)
Frequency Range 50000 MHz
View Details