Radiall RF Switches R570F52100

Description
SPDT RAMSES SMA 26.5GHZ LATCHING
Request a Quote Datasheet
Description
SPDT RAMSES SMA 26.5GHZ LATCHING
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R570F52100-ND - DigiKey
Thief River Falls, MN, United States
SPDT RAMSES SMA 26.5GHZ LATCHING

SPDT RAMSES SMA 26.5GHZ LATCHING

Buy Now Datasheet
RF Coaxial Switch - R570F52100 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R570F52100
RF Coaxial Switch R570F52100
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category RF Switches RF Switches
Product Number 2201-R570F52100-ND R570F52100
Product Name RF Switches RF Coaxial Switch
Package Type Chassis Mount Connectorized
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 26500 MHz 26500 MHz
Isolation 55 dB 55 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF/IF and RFID - RF Switches - 1169823-BGS13PN10E6327XTSA1 - Win Source Electronics
Specs
Isolation 17 dB
Impedance 50 ohms
View Details
3 suppliers
Switches and Switch Matrices - ISLT-51000 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 5 to 1000 MHz
Insertion Loss 2 dB
Isolation 45 dB
View Details
RF Switches - 863-2100-1-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; 8-XFDFN
Frequency Range 2400 MHz
Type SP3T
View Details
2 suppliers
Mechanical Switch Assembly, 12 x SPDT, DC - 18 GHz, 3U, SMA - ZTM-12SPDT-18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 18000 MHz
View Details