Radiall RF Switches R570F32100

Description
SPDT RAMSES SMA 26.5GHZ LATCHING
Request a Quote Datasheet
Description
SPDT RAMSES SMA 26.5GHZ LATCHING
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R570F32100-ND - DigiKey
Thief River Falls, MN, United States
SPDT RAMSES SMA 26.5GHZ LATCHING

SPDT RAMSES SMA 26.5GHZ LATCHING

Buy Now Datasheet
RF Coaxial Switch - R570F32100 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R570F32100
RF Coaxial Switch R570F32100
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category RF Switches RF Switches
Product Number 2201-R570F32100-ND R570F32100
Product Name RF Switches RF Coaxial Switch
Package Type Chassis Mount Connectorized
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 26500 MHz 26500 MHz
Insertion Loss 0.7000 dB 0.7000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF - Antenna tuners - BGSA142GN12 - BGSA142GN12 - Infineon Technologies AG
Specs
Control Interface GPIO
Frequency Range 400 to 6000 MHz
Type Single Pole Four Throw; SP4T
View Details
Switches and Switch Matrices - 1-2GHZ SWITCH MATRIX SYSTEM - Crane Aerospace & Electronics
Specs
Frequency Range 1000 to 2000 MHz
Isolation 40 dB
View Details
0.4-2.7 GHz SP12T Switch with GPIO Interface - SKY13412-487LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 30L
Frequency Range 400 to 2700 MHz
Isolation 23 to 35 dB
View Details
3 suppliers
Absorptive SPDT, Solid State Switch, DC - 5000 MHz, 50Ω - ZASWA-2-50DRA+ - Mini-Circuits
Specs
Operating Temperature -20 to 85 C (-4 to 185 F)
Frequency Range 5000 MHz
Insertion Loss 1.3 to 4.5 dB
View Details
2 suppliers