Radiall RF Switches R570F13030

Description
SPDT RAMSES SMA 26.5GHZ FAILSAFE
Request a Quote Datasheet
Description
SPDT RAMSES SMA 26.5GHZ FAILSAFE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R570F13030-ND - DigiKey
Thief River Falls, MN, United States
SPDT RAMSES SMA 26.5GHZ FAILSAFE

SPDT RAMSES SMA 26.5GHZ FAILSAFE

Buy Now Datasheet
RF Coaxial Switch - R570F13030 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R570F13030
RF Coaxial Switch R570F13030
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category RF Switches RF Switches
Product Number 2201-R570F13030-ND R570F13030
Product Name RF Switches RF Coaxial Switch
Package Type Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

MSW2-1001ELGA, 0.1-40 GHz Surface Mount SPDT Switch - MSW2-1001ELGA - Marki Microwave LLC
Specs
Package Type Surface Mount
Frequency Range 100 to 40000 MHz
View Details
RF Coaxial Switches - NMS2T - kTB Solutions
Specs
Connector TNC
Frequency Range 0.0 to 12400 MHz
Type Single Pole Double Throw; SPDT
View Details
0.7 to 3.8 GHz DPDT Switch Module - SKY13630-11 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; MCM, 28L
Frequency Range 700 to 3800 MHz
Isolation 23 dB
View Details
RF Switch Systems- Mechanical Switch - SSU5503A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details