Radiall RF Switches R570E52010

Description
SPDT RAMSES QMA 6GHZ LATCHING SE
Request a Quote Datasheet
Description
SPDT RAMSES QMA 6GHZ LATCHING SE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - 2201-R570E52010-ND - DigiKey
Thief River Falls, MN, United States
SPDT RAMSES QMA 6GHZ LATCHING SE

SPDT RAMSES QMA 6GHZ LATCHING SE

Buy Now Datasheet
RF Coaxial Switch - R570E52010 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R570E52010
RF Coaxial Switch R570E52010
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category RF Switches RF Switches
Product Number 2201-R570E52010-ND R570E52010
Product Name RF Switches RF Coaxial Switch
Package Type Chassis Mount Connectorized
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 6000 MHz 6000 MHz
Insertion Loss 0.3000 dB 0.3000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switch Systems- Mechanical Switch - SSU5261A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
Absorptive SP4T, Mechanical Switch, DC - 40000 MHz, 50Ω - RC-2SP4T-40 - Mini-Circuits
Specs
Package Type Connectorized
Operating Temperature 0.0 to 40 C (32 to 104 F)
Frequency Range 40000 MHz
View Details
Waveguide Switches - NWSD-62 - kTB Solutions
Specs
Frequency Range 12400 to 18000 MHz
Type Double Pole Double Throw; DPDT
View Details
0.1-6.0 GHz SP2T Switch - SKY13330-397LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 12L
Frequency Range 100 to 6000 MHz
Isolation 16 to 35 dB
View Details
3 suppliers