Radiall RF Coaxial Switch R570D63100

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Switch - R570D63100 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R570D63100
RF Coaxial Switch R570D63100
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Switches - 2201-R570D63100-ND - DigiKey
Thief River Falls, MN, United States
SPDT RAMSES TNC 18GHZ LATCHING S

SPDT RAMSES TNC 18GHZ LATCHING S

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey
Product Category RF Switches RF Switches
Product Number R570D63100 2201-R570D63100-ND
Product Name RF Coaxial Switch RF Switches
Package Type Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2449756P - RS Components, Ltd.
RS Components, Ltd.
Specs
Insertion Loss 0.7500 dB
Isolation 20 dB
Switching Speed 2.50E-4 ms
View Details
RF Coaxial Switches - NMS12S - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 16000 MHz
Type Single Pole Twelve Throw; SP11T~SP12T
View Details
0.05-2.70 GHz 40 W High Power Silicon PIN Diode SPDT Switch - SKY12211-478LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 16L
Frequency Range 50 to 2700 MHz
Isolation 32 to 49 dB
View Details
3 suppliers
RF Switch Systems- Mechanical Switch - SSU5182A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details