Radiall RF Coaxial Switch R570D33100

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Switch - R570D33100 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Switch
R570D33100
RF Coaxial Switch R570D33100
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Switches - 2201-R570D33100-ND - DigiKey
Thief River Falls, MN, United States
SPDT RAMSES TNC 18GHZ LATCHING 2

SPDT RAMSES TNC 18GHZ LATCHING 2

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey
Product Category RF Switches RF Switches
Product Number R570D33100 2201-R570D33100-ND
Product Name RF Coaxial Switch RF Switches
Package Type Connectorized Chassis Mount
Frequency Range 18000 MHz 0.0 to 18000 MHz
Insertion Loss 0.7000 dB 0.7000 dB
Isolation 60 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF ICs - 1897040 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT-23
View Details
Switches and Switch Matrices - T-ISLT-2-2134 - Crane Aerospace & Electronics
Specs
Frequency Range 500 to 1000 MHz
Insertion Loss 0.8000 dB
Isolation 25 dB
View Details
Absorptive SP4T, Mechanical Switch, DC - 18000 MHz, 50Ω - RC-1SP4T-A18 - Mini-Circuits
Specs
Package Type Connectorized
Connector SMA
Frequency Range 18000 MHz
View Details
Si83408AFA-IF Isolated Smart Switch - Si83408AFA-IF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; 9X9 DFN-32
Control Interface Parallel/SPI
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details